SCHURTER Inc Power Entry Modules (PEM) GSP1.9113.1

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1008-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1008-ND
Power Entry Modules (PEM) 486-1008-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle

Buy Now Datasheet
Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter - 88K1941 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter
88K1941
Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter 88K1941
CONNECTOR, IEC POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:Flange Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:Flange Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Inlet; PCB; 250 VAC; 10 A; gt 10 Megohms @ 500 VDC; 3 kV @ 50 Hz; Thermoplastic - 70080801 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inlet; PCB; 250 VAC; 10 A; gt 10 Megohms @ 500 VDC; 3 kV @ 50 Hz; Thermoplastic
70080801
Inlet; PCB; 250 VAC; 10 A; gt 10 Megohms @ 500 VDC; 3 kV @ 50 Hz; Thermoplastic 70080801
Appliance inlet, PCB mount, 250 VAC, 10 A, Black Color

Appliance inlet, PCB mount, 250 VAC, 10 A, Black Color

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 486-1008-ND 88K1941 70080801
Product Name Power Entry Modules (PEM) Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter Inlet; PCB; 250 VAC; 10 A; gt 10 Megohms @ 500 VDC; 3 kV @ 50 Hz; Thermoplastic
Mounting Panel Mount, Flange; Through Hole, Right Angle Flange Mount PCB
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1559-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Receptacles, Female Sockets - A3217-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
PCB Connectors - NC1-FL4G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50017-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details