SCHURTER Inc Power Entry Modules (PEM) GSP1.9103.1

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1130-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1130-ND
Power Entry Modules (PEM) 486-1130-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle

Buy Now Datasheet
Gsp1, Mounting Schurter - 29AC6537 - Newark, An Avnet Company
Chicago, IL, United States
Gsp1, Mounting Schurter
29AC6537
Gsp1, Mounting Schurter 29AC6537
GSP1, MOUNTING: SCREW, APPLIANCE INLET, IEC C14, FOR PCB MOUNTING, IP 40, HOLES FOR SCREWS M3, QUICK CONNECT TERMINALS 4.8 X 0.8 MM IN CONNECTOR AXIS, 7/7.3, SUITABLE FOR APPLIANCES WITH PROTECTION CL ROHS COMPLIANT: YES

GSP1, MOUNTING: SCREW, APPLIANCE INLET, IEC C14, FOR PCB MOUNTING, IP 40, HOLES FOR SCREWS M3, QUICK CONNECT TERMINALS 4.8 X 0.8 MM IN CONNECTOR AXIS, 7/7.3, SUITABLE FOR APPLIANCES WITH PROTECTION CL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Iec Inlet, 10A, 250Vac, Solder; Current Rating Schurter - 32C1629 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet, 10A, 250Vac, Solder; Current Rating Schurter
32C1629
Iec Inlet, 10A, 250Vac, Solder; Current Rating Schurter 32C1629
IEC INLET, 10A, 250VAC, SOLDER; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Panel Mount; Product Range:GSP1 Series; Gender:Plug RoHS Compliant: Yes

IEC INLET, 10A, 250VAC, SOLDER; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Panel Mount; Product Range:GSP1 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 486-1130-ND 29AC6537 32C1629
Product Name Power Entry Modules (PEM) Gsp1, Mounting Schurter Iec Inlet, 10A, 250Vac, Solder; Current Rating Schurter
Mounting Panel Mount, Flange; Through Hole, Right Angle Panel Mount
Voltage Rating 250 volts 250 volts
Current Rating 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-11002800ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PC Pin, Single Post Connectors - 36-11157-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details