Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
IEC POWER CONNECTOR, C14 INLET, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:Flange Mount; Product Range:GSP1 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 486-5557-ND | 32C1618 |
| Product Name | Power Entry Modules (PEM) | Iec Power Connector, C14 Inlet, 10A; Iec Connector Type Schurter |
| Mounting | Panel Mount, Flange; Through Hole, Right Angle | Flange Mount |