SCHURTER Inc Power Entry Modules (PEM) GSP1.8111.1

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4099-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4099-ND
Power Entry Modules (PEM) 486-4099-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle

Buy Now Datasheet
Iec C14 Inlet, 10A, 250Vac, Tht, Panel; Iec Connector Type Schurter - 32C1614 - Newark, An Avnet Company
Chicago, IL, United States
Iec C14 Inlet, 10A, 250Vac, Tht, Panel; Iec Connector Type Schurter
32C1614
Iec C14 Inlet, 10A, 250Vac, Tht, Panel; Iec Connector Type Schurter 32C1614
IEC C14 INLET, 10A, 250VAC, THT, PANEL; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:Flange Mount; Product Range:GSP1 Series; Gender:Plug RoHS Compliant: Yes

IEC C14 INLET, 10A, 250VAC, THT, PANEL; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:Flange Mount; Product Range:GSP1 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 486-4099-ND 32C1614
Product Name Power Entry Modules (PEM) Iec C14 Inlet, 10A, 250Vac, Tht, Panel; Iec Connector Type Schurter
Mounting Panel Mount, Flange; Through Hole, Right Angle Flange Mount
Voltage Rating 250 volts 250 volts
Current Rating 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-105LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Ethernet Connectors - 3316421 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Male / Plug; Female / Jack
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details