Schurter GSP1.8101.1 IEC Connector
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Appliance inlet, PCB mount, 250 VAC, 10 A, Black Color
CONNECTOR, IEC POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:Flange Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes
PWR ENT RCPT IEC320-C14 PNL SLDR
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2707976 | 486-1007-ND | 70080800 | 88K1940 | GSP1.8101.1 |
| Product Name | IEC Connectors | Power Entry Modules (PEM) | Inlet; PCB; 250 VAC; 10 A; gt 10 Megohms @ 500 VDC; 3 kV @ 50 Hz; Thermoplastic | Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter | Power Entry Modules (PEM) |
| Gender | Male / Plug | ||||
| Geometry | Straight | ||||
| Termination | Quick Connect | Quick Connect | Through Hole | Solder | |
| Mounting | Panel Mount, Flange; Through Hole, Right Angle | PCB | Flange Mount | Panel Mount, Flange; Through Hole, Right Angle |