SCHURTER Inc IEC Connectors GSF1.2002.31

Description
Schurter GSF1.2002.31 IEC Connector
Request a Quote Datasheet
Description
Schurter GSF1.2002.31 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 7300455 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
7300455
IEC Connectors 7300455
Schurter GSF1.2002.31 IEC Connector

Schurter GSF1.2002.31 IEC Connector

Supplier's Site
IEC Connectors - 1737980 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
1737980
IEC Connectors 1737980
Schurter GSF1.2002.31 IEC Connector

Schurter GSF1.2002.31 IEC Connector

Supplier's Site
Power Entry Modules (PEM) - 486-4496-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4496-ND
Power Entry Modules (PEM) 486-4496-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle

Buy Now Datasheet
Gsf1 Power Entry Module 10A C14 Schurter - 23B4577 - Newark, An Avnet Company
Chicago, IL, United States
Gsf1 Power Entry Module 10A C14 Schurter
23B4577
Gsf1 Power Entry Module 10A C14 Schurter 23B4577
GSF1 Power Entry Module 10A C14

GSF1 Power Entry Module 10A C14

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 7300455 486-4496-ND 23B4577
Product Name IEC Connectors Power Entry Modules (PEM) Gsf1 Power Entry Module 10A C14 Schurter
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
Termination Screw
Mounting Panel mount Panel Mount, Flange; Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10402000AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug (optional feature); Female / Jack (optional feature)
View Details
PCB Connectors - NCT-FL4G-S-02 - kTB Solutions
Specs
Connector Type TNC; TNC Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details