The GSF1 Power Entry Module 10A C14 from Schurter is designed for panel mounting and features a thermoplastic housing rated for a maximum temperature of 70 °C. It supports a current rating of 10 A at 250 VAC and is suitable for appliances with protection class I. The module can be equipped with an optional fuseholder for 5 x 20 mm fuse-links, available in 1-pole or 2-pole configurations. It is compatible with PCB mounting and offers a degree of protection of IP 40 from the front side, according to IEC 60529. This power entry module is designed for use in equipment compliant with IEC/UL 60950 and has various approvals including VDE, UL, CSA, and CCC. The product is suitable for automatic PCB assembly, with all single elements pre-wired. It also features a cord latching system to prevent accidental disconnection of the cordset. The GSF1 module is available in multiple mounting options, including snap-in and screw-on versions, and can accommodate different panel thicknesses.
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In; Through Hole, Right Angle
GSF1 Power Entry Module 10A C14
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 486-5606-ND | 32C1547 |
| Product Name | Power Entry Modules (PEM) | Gsf1 Power Entry Module 10A C14 Schurter |
| Mounting | Panel Mount, Snap-In; Through Hole, Right Angle |