SCHURTER Inc Power Entry Modules (PEM) GSF1.1102.51

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-5608-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-5608-ND
Power Entry Modules (PEM) 486-5608-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14

Buy Now Datasheet
Gsf1 Power Entry Module 10A C14 Schurter - 32C1545 - Newark, An Avnet Company
Chicago, IL, United States
Gsf1 Power Entry Module 10A C14 Schurter
32C1545
Gsf1 Power Entry Module 10A C14 Schurter 32C1545
GSF1 Power Entry Module 10A C14

GSF1 Power Entry Module 10A C14

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-5608-ND 32C1545
Product Name Power Entry Modules (PEM) Gsf1 Power Entry Module 10A C14 Schurter
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details