SCHURTER Inc Power Entry Modules (PEM) GSF1.0123.01

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-5627-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-5627-ND
Power Entry Modules (PEM) 486-5627-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14

Power Entry Connector Receptacle, Male Blades IEC 320-C14

Buy Now Datasheet
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 1092500-GSF1.0123.01 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
1092500-GSF1.0123.01
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 1092500-GSF1.0123.01
Win Source Part Number: 1092500-GSF1.0123.01 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: GSF1 Number of Positions: 3 Current - IEC: 10A Voltage - IEC: 250VAC Current - UL: 10A Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 50 Filter Type: Unfiltered - Commercial Alternative Parts (Cross-Reference): 640456-3; 22-23-2031; 641966-1; 640457-3; 43650-0315; 22-27-2031; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Vendor Undefined Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: SCHURTER Inc. Other Names: 486-5627,GSF1.0123.0 1-ND Base Product Number: GSF1.0123 Approval Agency: CCC, CSA, ENEC, UL

Win Source Part Number: 1092500-GSF1.0123.01
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: GSF1
Number of Positions: 3
Current - IEC: 10A
Voltage - IEC: 250VAC
Current - UL: 10A
Voltage - UL: 250VAC
Connector Type: Receptacle, Male Blades
Package: Bulk
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-0
Standard Package: 50
Filter Type: Unfiltered - Commercial
Alternative Parts (Cross-Reference): 640456-3; 22-23-2031; 641966-1; 640457-3; 43650-0315; 22-27-2031;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Vendor Undefined
Accomodates a Fuse: No
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: SCHURTER Inc.
Other Names: 486-5627,GSF1.0123.01-ND
Base Product Number: GSF1.0123
Approval Agency: CCC, CSA, ENEC, UL

Buy Now Datasheet
Gsf1 Power Entry Module 10A C14 Schurter - 32C1537 - Newark, An Avnet Company
Chicago, IL, United States
Gsf1 Power Entry Module 10A C14 Schurter
32C1537
Gsf1 Power Entry Module 10A C14 Schurter 32C1537
GSF1 Power Entry Module 10A C14

GSF1 Power Entry Module 10A C14

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-5627-ND 1092500-GSF1.0123.01 32C1537
Product Name Power Entry Modules (PEM) Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules Gsf1 Power Entry Module 10A C14 Schurter
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Circular Connector Accessories - 2243-114916P1-50-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers