SCHURTER Inc Power Entry Modules (PEM) GSF1.0104.01

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-5628-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-5628-ND
Power Entry Modules (PEM) 486-5628-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14

Power Entry Connector Receptacle, Male Blades IEC 320-C14

Buy Now Datasheet
Gsf1 Power Entry Module 10A C14 Schurter - 32C1536 - Newark, An Avnet Company
Chicago, IL, United States
Gsf1 Power Entry Module 10A C14 Schurter
32C1536
Gsf1 Power Entry Module 10A C14 Schurter 32C1536
GSF1 Power Entry Module 10A C14

GSF1 Power Entry Module 10A C14

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-5628-ND 32C1536
Product Name Power Entry Modules (PEM) Gsf1 Power Entry Module 10A C14 Schurter
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details