SCHURTER Inc Gsf1 Power Entry Module 10A C14 Schurter GSF1.0002.41

Description
GSF1 Power Entry Module 10A C14
Description
GSF1 Power Entry Module 10A C14
Datasheet
Datasheet Summary
Powered by GS/AI

The GSF1 Power Entry Module 10A C14 is designed for panel mounting and features a thermoplastic housing rated for a maximum temperature of 70 °C. It supports 10 A at 250 VAC and is suitable for appliances with protection class I. The module can be equipped with an optional fuseholder for 5 x 20 mm fuse-links, available in 1-pole or 2-pole configurations. It is compliant with various international standards, including VDE, UL, CSA, and CCC, ensuring its reliability in diverse applications. This power entry module offers a degree of protection of IP 40 from the front side and is suitable for PCB mounting with snap-in or screw-on options. The product is designed for automatic PCB assembly, with all single elements pre-wired. It also features a cord latching system to prevent accidental disconnection of the cordset. The operating temperature range is from -25 °C to 70 °C, making it versatile for different environments. The GSF1 module is compatible with IEC 60320 C14 connectors and is available in various mounting configurations.

Datasheet Summary
Powered by GS/AI

The GSF1 Power Entry Module 10A C14 is designed for panel mounting and features a thermoplastic housing rated for a maximum temperature of 70 °C. It supports 10 A at 250 VAC and is suitable for appliances with protection class I. The module can be equipped with an optional fuseholder for 5 x 20 mm fuse-links, available in 1-pole or 2-pole configurations. It is compliant with various international standards, including VDE, UL, CSA, and CCC, ensuring its reliability in diverse applications. This power entry module offers a degree of protection of IP 40 from the front side and is suitable for PCB mounting with snap-in or screw-on options. The product is designed for automatic PCB assembly, with all single elements pre-wired. It also features a cord latching system to prevent accidental disconnection of the cordset. The operating temperature range is from -25 °C to 70 °C, making it versatile for different environments. The GSF1 module is compatible with IEC 60320 C14 connectors and is available in various mounting configurations.

Suppliers

Company
Product
Description
Supplier Links
Gsf1 Power Entry Module 10A C14 Schurter - 23B4547 - Newark, An Avnet Company
Chicago, IL, United States
Gsf1 Power Entry Module 10A C14 Schurter
23B4547
Gsf1 Power Entry Module 10A C14 Schurter 23B4547
GSF1 Power Entry Module 10A C14

GSF1 Power Entry Module 10A C14

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23B4547
Product Name Gsf1 Power Entry Module 10A C14 Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details