SCHURTER Inc Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules GSF1.0001.01

Description
Win Source Part Number: 1019164-GSF1.0001.01 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: GSF1 Number of Positions: 3 Current - IEC: 10A Voltage - IEC: 250VAC Current - UL: 10A Voltage - UL: 250VAC Features: Mounting Hardware Connector Type: Receptacle, Male Blades Termination: Solder Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 50 Filter Type: Unfiltered - Commercial Panel Cutout Dimensions: Rectangular - 30.30mm x 22.30mm Panel Thickness: 0.236" (6.00mm) Mounting Type: Panel Mount, Flange; Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Vendor Undefined Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: SCHURTER Inc. Other Names: 486-5636,GSF1.0001.0 1-ND Base Product Number: GSF1.0001 Approval Agency: CCC, CSA, ENEC, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1019164-GSF1.0001.01 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: GSF1 Number of Positions: 3 Current - IEC: 10A Voltage - IEC: 250VAC Current - UL: 10A Voltage - UL: 250VAC Features: Mounting Hardware Connector Type: Receptacle, Male Blades Termination: Solder Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 50 Filter Type: Unfiltered - Commercial Panel Cutout Dimensions: Rectangular - 30.30mm x 22.30mm Panel Thickness: 0.236" (6.00mm) Mounting Type: Panel Mount, Flange; Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Vendor Undefined Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: SCHURTER Inc. Other Names: 486-5636,GSF1.0001.0 1-ND Base Product Number: GSF1.0001 Approval Agency: CCC, CSA, ENEC, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 1019164-GSF1.0001.01 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
1019164-GSF1.0001.01
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 1019164-GSF1.0001.01
Win Source Part Number: 1019164-GSF1.0001.01 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: GSF1 Number of Positions: 3 Current - IEC: 10A Voltage - IEC: 250VAC Current - UL: 10A Voltage - UL: 250VAC Features: Mounting Hardware Connector Type: Receptacle, Male Blades Termination: Solder Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 50 Filter Type: Unfiltered - Commercial Panel Cutout Dimensions: Rectangular - 30.30mm x 22.30mm Panel Thickness: 0.236" (6.00mm) Mounting Type: Panel Mount, Flange; Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Vendor Undefined Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: SCHURTER Inc. Other Names: 486-5636,GSF1.0001.0 1-ND Base Product Number: GSF1.0001 Approval Agency: CCC, CSA, ENEC, UL

Win Source Part Number: 1019164-GSF1.0001.01
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: GSF1
Number of Positions: 3
Current - IEC: 10A
Voltage - IEC: 250VAC
Current - UL: 10A
Voltage - UL: 250VAC
Features: Mounting Hardware
Connector Type: Receptacle, Male Blades
Termination: Solder
Package: Bulk
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-0
Standard Package: 50
Filter Type: Unfiltered - Commercial
Panel Cutout Dimensions: Rectangular - 30.30mm x 22.30mm
Panel Thickness: 0.236" (6.00mm)
Mounting Type: Panel Mount, Flange; Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Vendor Undefined
Accomodates a Fuse: No
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: SCHURTER Inc.
Other Names: 486-5636,GSF1.0001.01-ND
Base Product Number: GSF1.0001
Approval Agency: CCC, CSA, ENEC, UL

Buy Now Datasheet
Gsf1 Power Entry Module 10A C14 Schurter - 23B4545 - Newark, An Avnet Company
Chicago, IL, United States
Gsf1 Power Entry Module 10A C14 Schurter
23B4545
Gsf1 Power Entry Module 10A C14 Schurter 23B4545
GSF1 Power Entry Module 10A C14

GSF1 Power Entry Module 10A C14

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1019164-GSF1.0001.01 23B4545
Product Name Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules Gsf1 Power Entry Module 10A C14 Schurter
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
XC4 DIN Medium/High-Current Connectors - XC4B-4813 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details