Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
FILTERED IEC MODULE, C14, 6A/250V, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 486-4096-ND | 52R9812 |
| Product Name | Power Entry Modules (PEM) | Filtered Iec Module, C14, 6A/250V, Qc; Connector Type Schurter |
| Mounting | Panel Mount, Snap-In | Snap-In, Flange Mount |