SCHURTER Inc Power Entry Modules (PEM) GRF2.0220.11

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GRF2 Power Entry Module 10A from Schurter is designed for panel mounting with a snap-in installation from the rear side. It features an appliance inlet with protection class I and is equipped with EMC shielding for enhanced electromagnetic compatibility. The module is rated for 10 A at 250 VAC and 15 A at 125 VAC, with a dielectric strength exceeding 1.7 kVDC between line and neutral, and 2.7 kVDC between line/neutral and protective earth. Operating temperature ranges from -25 °C to 85 °C, and it has a climatic category of 25/085/21 according to IEC 60068-1. The front side offers IP 40 protection, making it suitable for various applications. The housing is made of thermoplastic material rated UL 94V-0, ensuring durability. Quick connect terminals are provided, and the module has a mean time between failures (MTBF) of over 3,300,000 hours per MIL-HB-217 F standards. This product is appropriate for use in equipment compliant with IEC/UL 60950.

Datasheet Summary
Powered by GS/AI

The GRF2 Power Entry Module 10A from Schurter is designed for panel mounting with a snap-in installation from the rear side. It features an appliance inlet with protection class I and is equipped with EMC shielding for enhanced electromagnetic compatibility. The module is rated for 10 A at 250 VAC and 15 A at 125 VAC, with a dielectric strength exceeding 1.7 kVDC between line and neutral, and 2.7 kVDC between line/neutral and protective earth. Operating temperature ranges from -25 °C to 85 °C, and it has a climatic category of 25/085/21 according to IEC 60068-1. The front side offers IP 40 protection, making it suitable for various applications. The housing is made of thermoplastic material rated UL 94V-0, ensuring durability. Quick connect terminals are provided, and the module has a mean time between failures (MTBF) of over 3,300,000 hours per MIL-HB-217 F standards. This product is appropriate for use in equipment compliant with IEC/UL 60950.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-5651-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-5651-ND
Power Entry Modules (PEM) 486-5651-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Grf2 Power Entry Modul 10A Schurter - 32C1487 - Newark, An Avnet Company
Chicago, IL, United States
Grf2 Power Entry Modul 10A Schurter
32C1487
Grf2 Power Entry Modul 10A Schurter 32C1487
GRF2 POWER ENTRY MODUL 10A

GRF2 POWER ENTRY MODUL 10A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-5651-ND 32C1487
Product Name Power Entry Modules (PEM) Grf2 Power Entry Modul 10A Schurter
Mounting Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details