Description
Line filter as standard version
1 stage
Filter with standard or high attenuation (HP)
Unique Selling Proposition
Slim housing
Metal base plate for optimum ground connection to the rail
Filter variants with standard and high attenuation
Simple snap-on mounting
Applications
Voltage rating 520 VAC for world wide acceptance
For 3-phase industrial applications in the control cabinet
Machine control systems, switching power supplies, inverters
Suitable for use in equipment according to IEC/UL 62368-1
Description
- Line filter as standard version
- 1 stage
- Filter with standard or high attenuation (HP)
Unique Selling Proposition
- Slim housing
- Metal base plate for optimum ground connection to the rail
- Filter variants with standard and high attenuation
- Simple snap-on mounting
Applications
- Voltage rating 520 VAC for world wide acceptance
- For 3-phase industrial applications in the control cabinet
- Machine control systems, switching power supplies, inverters
- Suitable for use in equipment according to IEC/UL 62368-1