SCHURTER Inc 130A Electronic Connector FMBC-A91G-J312

Description
Power Line Filter 50Hz/60Hz 130A 520VAC Terminal Block Flange Mount Product overview: FMBC-A91G-J312 from SCHURTER is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 130A, Electronic Connector, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FMBC-A91G-J312 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Line Filter 50Hz/60Hz 130A 520VAC Terminal Block Flange Mount Product overview: FMBC-A91G-J312 from SCHURTER is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 130A, Electronic Connector, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FMBC-A91G-J312 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
130A Electronic Connector
838-FMBC-A91G-J312
130A Electronic Connector 838-FMBC-A91G-J312
Power Line Filter 50Hz/60Hz 130A 520VAC Terminal Block Flange Mount Product overview: FMBC-A91G-J312 from SCHURTER is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 130A, Electronic Connector, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FMBC-A91G-J312 can be used for catalog matching and distributor lookup.

Power Line Filter 50Hz/60Hz 130A 520VAC Terminal Block Flange Mount Product overview: FMBC-A91G-J312 from SCHURTER is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 130A, Electronic Connector, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FMBC-A91G-J312 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fmbc Neo Filter 3Ph 2St 130A 520Vac A Schurter - 21T1259 - Newark, An Avnet Company
Chicago, IL, United States
Fmbc Neo Filter 3Ph 2St 130A 520Vac A Schurter
21T1259
Fmbc Neo Filter 3Ph 2St 130A 520Vac A Schurter 21T1259
FMBC NEO FILTER 3PH 2ST 130A 520VAC A

FMBC NEO FILTER 3PH 2ST 130A 520VAC A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 838-FMBC-A91G-J312 21T1259
Product Name 130A Electronic Connector Fmbc Neo Filter 3Ph 2St 130A 520Vac A Schurter
Termination Terminal Block
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1395G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
DIN 41612 - Z6555-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers