SCHURTER Inc Power Entry Modules (PEM) EF12.0699.2110.01

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2267-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2267-ND
Power Entry Modules (PEM) 486-2267-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange

Buy Now Datasheet
IEC Connectors - 8703479 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
8703479
IEC Connectors 8703479
Schurter EF12.0699.2110.01 IEC Connector

Schurter EF12.0699.2110.01 IEC Connector

Supplier's Site
Power Entry Module, Male, 16A; Connector Type Schurter - 09R9998 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Male, 16A; Connector Type Schurter
09R9998
Power Entry Module, Male, 16A; Connector Type Schurter 09R9998
POWER ENTRY MODULE, MALE, 16A; Connector Type:IEC C20; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, MALE, 16A; Connector Type:IEC C20; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-2267-ND 8703479 09R9998
Product Name Power Entry Modules (PEM) IEC Connectors Power Entry Module, Male, 16A; Connector Type Schurter
Mounting Panel Mount, Flange Panel mount Flange Mount
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 16.0 amps 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products