SCHURTER Inc Power Entry Modules (PEM) EF12.0572.1111.01

Description
EF12 CONNECTOR FILTER C20 20A ST
Request a Quote Datasheet
Description
EF12 CONNECTOR FILTER C20 20A ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-EF12.0572.1111.01-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-EF12.0572.1111.01-ND
Power Entry Modules (PEM) 486-EF12.0572.1111.01-ND
EF12 CONNECTOR FILTER C20 20A ST

EF12 CONNECTOR FILTER C20 20A ST

Buy Now Datasheet
Iec C20 Inlet, 20A/250Vac, Quick Connect; Connector Type Schurter - 74Y9911 - Newark, An Avnet Company
Chicago, IL, United States
Iec C20 Inlet, 20A/250Vac, Quick Connect; Connector Type Schurter
74Y9911
Iec C20 Inlet, 20A/250Vac, Quick Connect; Connector Type Schurter 74Y9911
IEC C20 INLET, 20A/250VAC, QUICK CONNECT; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

IEC C20 INLET, 20A/250VAC, QUICK CONNECT; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-EF12.0572.1111.01-ND 74Y9911
Product Name Power Entry Modules (PEM) Iec C20 Inlet, 20A/250Vac, Quick Connect; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Plugs and Receptacles - 486-3-101-786-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers