Schurter EF12.0572.1110.01 IEC Connector
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange
POWER ENTRY MODULE, MALE, 20A; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8703476 | 486-1099-ND | 09R9999 |
| Product Name | IEC Connectors | Power Entry Modules (PEM) | Power Entry Module, Male, 20A; Connector Type Schurter |
| Gender | Male / Plug; Female / Jack | Male / Plug | |
| Geometry | Straight; Straight | ||
| Termination | Quick connect |