The Conn IEC Power Entry Module, Plug, 16A (part number 88K1084) is designed for panel mounting and offers a screw-on or snap-in installation option. It features a 2-pole circuit breaker type TA45 and quick connect terminals measuring 6.3 x 0.8 mm. The module is rated for 16 A at 250 VAC and complies with IEC and UL standards, making it suitable for various applications. The product has a dielectric strength of over 1.5 kVAC between L-N and over 3 kVAC between L/N-PE, ensuring robust electrical performance. It operates within a temperature range of -10 °C to 55 °C and has an IP rating of IP 40 from the front side, providing protection against solid objects larger than 1 mm. This power entry module is suitable for appliances with protection class I according to IEC 61140 and is equipped with a cord latching system to prevent accidental disconnection. The housing is made of thermoplastic material rated UL 94V-0, ensuring durability and safety in various environments.
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange
CONN, IEC POWER ENTRY MODULE, PLUG, 16A; Connector Type:IEC C20; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 486-2265-ND | 88K1084 |
| Product Name | Power Entry Modules (PEM) | Conn, Iec Power Entry Module, Plug, 16A; Connector Type Schurter |
| Mounting | Panel Mount, Flange | Snap-In, Flange Mount |