SCHURTER Inc Power Entry Modules (PEM) EF11.1089.0013.01

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - EF11.1089.0013.01-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
EF11.1089.0013.01-ND
Power Entry Modules (PEM) EF11.1089.0013.01-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Snap-In

Buy Now Datasheet
Conn, Iec Power Entry Module, Plug, 16A; Connector Type Schurter - 94C1318 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Iec Power Entry Module, Plug, 16A; Connector Type Schurter
94C1318
Conn, Iec Power Entry Module, Plug, 16A; Connector Type Schurter 94C1318
CONN, IEC POWER ENTRY MODULE, PLUG, 16A; Connector Type:IEC C20; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

CONN, IEC POWER ENTRY MODULE, PLUG, 16A; Connector Type:IEC C20; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EF11.1089.0013.01-ND 94C1318
Product Name Power Entry Modules (PEM) Conn, Iec Power Entry Module, Plug, 16A; Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5A-2022-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details