SCHURTER Inc Power Entry Modules (PEM) EC11.0001.201

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1102-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1102-ND
Power Entry Modules (PEM) 486-1102-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Snap-In

Buy Now Datasheet
IEC Connectors - 4982726 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
4982726
IEC Connectors 4982726
Schurter EC11.0001.201 IEC Connector

Schurter EC11.0001.201 IEC Connector

Supplier's Site
IEC Connectors - 1737815 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
1737815
IEC Connectors 1737815
Schurter EC11.0001.201 IEC Connector

Schurter EC11.0001.201 IEC Connector

Supplier's Site
Power Entry Module, Male, 16A; Connector Type Schurter - 88K1914 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Male, 16A; Connector Type Schurter
88K1914
Power Entry Module, Male, 16A; Connector Type Schurter 88K1914
POWER ENTRY MODULE, MALE, 16A; Connector Type:IEC C20; Current Rating:6A; Voltage Rating:250VAC; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; Product Range:EC11 Series; Contact Termination:Quick Connect; Gender:PlugRoHS Compliant: Yes

POWER ENTRY MODULE, MALE, 16A; Connector Type:IEC C20; Current Rating:6A; Voltage Rating:250VAC; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; Product Range:EC11 Series; Contact Termination:Quick Connect; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-1102-ND 4982726 88K1914
Product Name Power Entry Modules (PEM) IEC Connectors Power Entry Module, Male, 16A; Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-in Snap-In
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 16.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details