SCHURTER Inc Plugs and Receptacles EC11.0001.201.21

Description
Power Entry Connector Receptacle, Male Blades - Module Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 486-4905-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
486-4905-ND
Plugs and Receptacles 486-4905-ND
Power Entry Connector Receptacle, Male Blades - Module Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module Panel Mount, Snap-In

Buy Now Datasheet
Un-Filtered Iec Module, C20, 16A, Qc; Connector Type Schurter - 75T5235 - Newark, An Avnet Company
Chicago, IL, United States
Un-Filtered Iec Module, C20, 16A, Qc; Connector Type Schurter
75T5235
Un-Filtered Iec Module, C20, 16A, Qc; Connector Type Schurter 75T5235
UN-FILTERED IEC MODULE, C20, 16A, QC; Connector Type:IEC C20; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; IP Rating:IP40 RoHS Compliant: Yes

UN-FILTERED IEC MODULE, C20, 16A, QC; Connector Type:IEC C20; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4905-ND 75T5235
Product Name Plugs and Receptacles Un-Filtered Iec Module, C20, 16A, Qc; Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
IEC Connectors - 2858040 - RS Components, Ltd.
Specs
Gender Female / Jack
Geometry Straight
Termination Solder
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers