SCHURTER Inc Common Mode Chokes DSO1-30-0004

Description
2 Line Common Mode Choke Through Hole 4A DCR 40mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Through Hole 4A DCR 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - DSO1-30-0004-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
DSO1-30-0004-ND
Common Mode Chokes DSO1-30-0004-ND
2 Line Common Mode Choke Through Hole 4A DCR 40mOhm

2 Line Common Mode Choke Through Hole 4A DCR 40mOhm

Buy Now Datasheet
100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100uH 4A 40mOhm Inductor and Choke
839-DSO1-30-0004
100uH 4A 40mOhm Inductor and Choke 839-DSO1-30-0004
Storage Choke Toroid 100uH 15% 4A 40mOhm DCR RDL Product overview: DSO1-30-0004 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 4A, 40mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 4A, 40mOhm, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DSO1-30-0004 can be used for catalog matching and distributor lookup.

Storage Choke Toroid 100uH 15% 4A 40mOhm DCR RDL Product overview: DSO1-30-0004 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 4A, 40mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 4A, 40mOhm, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DSO1-30-0004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DSO1-30-0004-ND 839-DSO1-30-0004
Product Name Common Mode Chokes 100uH 4A 40mOhm Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0400 ohms
Rated DC Current 4000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details