800uH 15% Radial Through-Hole Inductor, 500mA, 600V Product overview: DS1-175-0001 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800uH, 500mA, 600V. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800uH, 500mA, 600V, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DS1-175-0001 can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Through Hole 500mA DCR 700mOhm
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-DS1-175-0001 | 486-3152-ND |
| Product Name | 800uH 500mA 600V Inductor and Choke | Common Mode Chokes |
| Inductance Range | 800 microH | |
| Inductance Tolerance | 15 (+/- %) | |
| Lead Style | Radial; Radial | Radial |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |