SCHURTER Inc Fixed Inductors DLH-22-0002

Description
3mH Shielded Inductor 600mA 1.55Ohm Radial, Horizontal - Corner Terminals
Request a Quote Datasheet
Description
3mH Shielded Inductor 600mA 1.55Ohm Radial, Horizontal - Corner Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 486-3104-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
486-3104-ND
Fixed Inductors 486-3104-ND
3mH Shielded Inductor 600mA 1.55Ohm Radial, Horizontal - Corner Terminals

3mH Shielded Inductor 600mA 1.55Ohm Radial, Horizontal - Corner Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 486-3104-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1670282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 400 microH
View Details