2 Line Common Mode Choke Through Hole 16A DCR 25mOhm
300uH 16A Ferrite Fixed Inductor, Through-Hole, 25mR DCR Product overview: DLFP-0147-16D3 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300uH, 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300uH, 16A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLFP-0147-16D3 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 486-3155-ND | 839-DLFP-0147-16D3 |
| Product Name | Common Mode Chokes | 300uH 16A Inductor and Choke |
| Operating Temperature | -25 to 100 C (-13 to 212 F) | |
| Mounting Option | Through Hole | |
| Application | Common Mode Choke; RF Choke | |
| DCR | 0.0250 ohms | |
| Rated DC Current | 16000 milliamps |