SCHURTER Inc Common Mode Chokes DLFL-0147-35C5

Description
2 Line Common Mode Choke Through Hole 35A DCR 5.3mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Through Hole 35A DCR 5.3mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 486-5702-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
486-5702-ND
Common Mode Chokes 486-5702-ND
2 Line Common Mode Choke Through Hole 35A DCR 5.3mOhm

2 Line Common Mode Choke Through Hole 35A DCR 5.3mOhm

Buy Now Datasheet
50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50uH 35A 5.3mOhm Inductor and Choke
839-DLFL-0147-35C5
50uH 35A 5.3mOhm Inductor and Choke 839-DLFL-0147-35C5
Linear/Saturating Choke Wirewound 50uH 35A 5.3mOhm DCR RDL Box Product overview: DLFL-0147-35C5 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uH, 35A, 5.3mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50uH, 35A, 5.3mOhm, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLFL-0147-35C5 can be used for catalog matching and distributor lookup.

Linear/Saturating Choke Wirewound 50uH 35A 5.3mOhm DCR RDL Box Product overview: DLFL-0147-35C5 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uH, 35A, 5.3mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50uH, 35A, 5.3mOhm, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLFL-0147-35C5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 486-5702-ND 839-DLFL-0147-35C5
Product Name Common Mode Chokes 50uH 35A 5.3mOhm Inductor and Choke
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0053 ohms
Rated DC Current 35000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3237-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Ferrite Beads and Chips - 1712-BMC2AY0060AGTR-ND - DigiKey
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details