Linear/Saturating Choke Wirewound 500uH 12A 38mOhm DCR RDL Box Product overview: DLFL-0147-12D5 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500uH, 12A, 38mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500uH, 12A, 38mOhm, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLFL-0147-12D5 can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Through Hole 12A DCR 38mOhm
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-DLFL-0147-12D5 | 486-5703-ND |
| Product Name | 500uH 12A 38mOhm Inductor and Choke | Common Mode Chokes |
| Core Material | Ferrite | |
| Inductance Range | 5.00E-4 microH | |
| Lead Style | Radial; Radial | Radial |
| Standards and Certifications | RoHS | |
| Molded / Shielded | Shielded |