SCHURTER Inc Fixed Inductors DLF-28-0002

Description
3mH Unshielded Inductor 600mA 1.7Ohm Radial, Horizontal, 4 Leads
Request a Quote Datasheet
Description
3mH Unshielded Inductor 600mA 1.7Ohm Radial, Horizontal, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 486-5709-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
486-5709-ND
Fixed Inductors 486-5709-ND
3mH Unshielded Inductor 600mA 1.7Ohm Radial, Horizontal, 4 Leads

3mH Unshielded Inductor 600mA 1.7Ohm Radial, Horizontal, 4 Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 486-5709-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879812-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1500 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details