Common Mode Choke, 30mH, 4A, 540V AC, Thru-Hole Product overview: DKLP-0229-0430 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30mH, 4A, 540V. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30mH, 4A, 540V, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DKLP-0229-0430 can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Chassis Mount 4A DCR 96mOhm
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-DKLP-0229-0430 | 486-3158-ND |
| Product Name | 30mH 4A 540V Inductor and Choke | Common Mode Chokes |
| Inductance Range | 30000 microH | |
| Inductance Tolerance | 50 (+/- %) | |
| Lead Style | Lead Wire | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -25 to 100 C (-13 to 212 F) |