SCHURTER Inc Common Mode Chokes DKIP-0333-3602

Description
3 Line Common Mode Choke Through Hole 36A DCR 7.6mOhm
Request a Quote Datasheet
Description
3 Line Common Mode Choke Through Hole 36A DCR 7.6mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 486-5734-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
486-5734-ND
Common Mode Chokes 486-5734-ND
3 Line Common Mode Choke Through Hole 36A DCR 7.6mOhm

3 Line Common Mode Choke Through Hole 36A DCR 7.6mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 486-5734-ND
Product Name Common Mode Chokes
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624116-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 60 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details