SCHURTER Inc Common Mode Chokes DKIP-0329-20D6

Description
3 Line Common Mode Choke Chassis Mount 20A DCR 5mOhm
Request a Quote Datasheet
Description
3 Line Common Mode Choke Chassis Mount 20A DCR 5mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 486-3161-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
486-3161-ND
Common Mode Chokes 486-3161-ND
3 Line Common Mode Choke Chassis Mount 20A DCR 5mOhm

3 Line Common Mode Choke Chassis Mount 20A DCR 5mOhm

Buy Now Datasheet
600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600uH 20A Inductor and Choke
839-DKIP-0329-20D6
600uH 20A Inductor and Choke 839-DKIP-0329-20D6
600uH 20A Fixed Inductor, 3-Element, 540VAC/760VDC Product overview: DKIP-0329-20D6 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600uH, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600uH, 20A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DKIP-0329-20D6 can be used for catalog matching and distributor lookup.

600uH 20A Fixed Inductor, 3-Element, 540VAC/760VDC Product overview: DKIP-0329-20D6 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600uH, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600uH, 20A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DKIP-0329-20D6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 486-3161-ND 839-DKIP-0329-20D6
Product Name Common Mode Chokes 600uH 20A Inductor and Choke
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
DCR 0.0050 ohms
Rated DC Current 20000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details