SCHURTER Inc Common Mode Chokes DKFS-6248-0102

Description
2 Line Common Mode Choke Surface Mount 900mA DCR 240mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 900mA DCR 240mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 486-3164-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
486-3164-ND
Common Mode Chokes 486-3164-ND
2 Line Common Mode Choke Surface Mount 900mA DCR 240mOhm

2 Line Common Mode Choke Surface Mount 900mA DCR 240mOhm

Buy Now Datasheet
Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SMD 2mH 900mA Inductor and Choke
839-DKFS-6248-0102
Dual SMD 2mH 900mA Inductor and Choke 839-DKFS-6248-0102
Dual Common Mode Choke 2mH 900mA SMD Product overview: DKFS-6248-0102 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 2mH, 900mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 2mH, 900mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DKFS-6248-0102 can be used for catalog matching and distributor lookup.

Dual Common Mode Choke 2mH 900mA SMD Product overview: DKFS-6248-0102 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 2mH, 900mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 2mH, 900mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DKFS-6248-0102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 486-3164-ND 839-DKFS-6248-0102
Product Name Common Mode Chokes Dual SMD 2mH 900mA Inductor and Choke
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
DCR 0.2400 ohms
Rated DC Current 900 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910560P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.1 ohms
Rated DC Current 450 milliamps
Lead Style Axial
View Details