SCHURTER Inc Common Mode Chokes DFKH-31-0007

Description
2 Line Common Mode Choke Through Hole 4A DCR 58mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Through Hole 4A DCR 58mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 486-3124-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
486-3124-ND
Common Mode Chokes 486-3124-ND
2 Line Common Mode Choke Through Hole 4A DCR 58mOhm

2 Line Common Mode Choke Through Hole 4A DCR 58mOhm

Buy Now Datasheet
3.3mH 4A Inductor and Choke - 839-DFKH-31-0007 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3mH 4A Inductor and Choke
839-DFKH-31-0007
3.3mH 4A Inductor and Choke 839-DFKH-31-0007
Common Mode Choke, 3.3mH, 4A, 2 Lines, Radial, Thru-Hole Product overview: DFKH-31-0007 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3mH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3mH, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DFKH-31-0007 can be used for catalog matching and distributor lookup.

Common Mode Choke, 3.3mH, 4A, 2 Lines, Radial, Thru-Hole Product overview: DFKH-31-0007 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3mH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3mH, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DFKH-31-0007 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 486-3124-ND 839-DFKH-31-0007
Product Name Common Mode Chokes 3.3mH 4A Inductor and Choke
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0580 ohms
Rated DC Current 4000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details