SCHURTER Inc Filters - Common Mode Chokes DFKH-14-0002

Description
Win Source Part Number: 1342137-DFKH-14-0002 Category: Filters - Common Mode Chokes Series: DFKH Package: Bulk Voltage Rating - AC: 440V Size / Dimension: 0.591" L x 0.413" W (15.00mm x 10.50mm) Current Rating (Max): 1A Standard Package: 100 Number of Lines: 2 Mounting Type: Through Hole Package / Case: Radial - 4 Leads Temperature Range - Operating: -25°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: SCHURTER Inc. Base Product Number: DFKH DC Resistance (DCR) (Max): 250mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1342137-DFKH-14-0002 Category: Filters - Common Mode Chokes Series: DFKH Package: Bulk Voltage Rating - AC: 440V Size / Dimension: 0.591" L x 0.413" W (15.00mm x 10.50mm) Current Rating (Max): 1A Standard Package: 100 Number of Lines: 2 Mounting Type: Through Hole Package / Case: Radial - 4 Leads Temperature Range - Operating: -25°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: SCHURTER Inc. Base Product Number: DFKH DC Resistance (DCR) (Max): 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1342137-DFKH-14-0002 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1342137-DFKH-14-0002
Filters - Common Mode Chokes 1342137-DFKH-14-0002
Win Source Part Number: 1342137-DFKH-14-0002 Category: Filters - Common Mode Chokes Series: DFKH Package: Bulk Voltage Rating - AC: 440V Size / Dimension: 0.591" L x 0.413" W (15.00mm x 10.50mm) Current Rating (Max): 1A Standard Package: 100 Number of Lines: 2 Mounting Type: Through Hole Package / Case: Radial - 4 Leads Temperature Range - Operating: -25°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: SCHURTER Inc. Base Product Number: DFKH DC Resistance (DCR) (Max): 250mOhm

Win Source Part Number: 1342137-DFKH-14-0002
Category: Filters - Common Mode Chokes
Series: DFKH
Package: Bulk
Voltage Rating - AC: 440V
Size / Dimension: 0.591" L x 0.413" W (15.00mm x 10.50mm)
Current Rating (Max): 1A
Standard Package: 100
Number of Lines: 2
Mounting Type: Through Hole
Package / Case: Radial - 4 Leads
Temperature Range - Operating: -25°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: SCHURTER Inc.
Base Product Number: DFKH
DC Resistance (DCR) (Max): 250mOhm

Buy Now Datasheet
Common Mode Chokes - 486-3122-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
486-3122-ND
Common Mode Chokes 486-3122-ND
2 Line Common Mode Choke Through Hole 1A DCR 250mOhm

2 Line Common Mode Choke Through Hole 1A DCR 250mOhm

Buy Now Datasheet
Leaded Inductors - 7173483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7173483
Leaded Inductors 7173483
DFKH Compensated Choke 1A

DFKH Compensated Choke 1A

Supplier's Site
Leaded Inductors - 7173483P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7173483P
Leaded Inductors 7173483P
DFKH Compensated Choke 1A

DFKH Compensated Choke 1A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1342137-DFKH-14-0002 486-3122-ND 7173483 7173483P
Product Name Filters - Common Mode Chokes Common Mode Chokes Leaded Inductors Leaded Inductors
Operating Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F) -25 C (-13 F)
Application RF Choke Common Mode Choke; RF Choke
DCR 0.2500 ohms 0.2500 ohms 0.2500 ohms
Rated DC Current 1000 milliamps 1000 milliamps 1000 milliamps
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5779-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N9 0402DC-4N9XJRW , 0402DC-4N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details