2 Line Common Mode Choke Through Hole 6.3A DCR 13mOhm
Common Mode Choke 600uH 4A 2-Line Radial Thru-Hole Product overview: DFKF-28-0006 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600uH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600uH, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DFKF-28-0006 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 486-3167-ND | 839-DFKF-28-0006 |
| Product Name | Common Mode Chokes | 600uH 4A Inductor and Choke |
| Operating Temperature | -25 to 100 C (-13 to 212 F) | |
| Mounting Option | Through Hole | |
| Application | Common Mode Choke; RF Choke | |
| DCR | 0.0130 ohms | |
| Rated DC Current | 6300 milliamps |