SCHURTER Inc Filters - Common Mode Chokes DFKF-28-0004

Description
Win Source Part Number: 1349793-DFKF-28-0004 Category: Filters - Common Mode Chokes Series: DFKF Package: Bulk Voltage Rating - AC: 440V Size / Dimension: 1.114" L x 1.079" W (28.30mm x 27.40mm) Current Rating (Max): 2A Standard Package: 40 Number of Lines: 2 Mounting Type: Through Hole Package / Case: Radial - 4 Leads Temperature Range - Operating: -25°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: SCHURTER Inc. Base Product Number: DFKF DC Resistance (DCR) (Max): 100mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1349793-DFKF-28-0004 Category: Filters - Common Mode Chokes Series: DFKF Package: Bulk Voltage Rating - AC: 440V Size / Dimension: 1.114" L x 1.079" W (28.30mm x 27.40mm) Current Rating (Max): 2A Standard Package: 40 Number of Lines: 2 Mounting Type: Through Hole Package / Case: Radial - 4 Leads Temperature Range - Operating: -25°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: SCHURTER Inc. Base Product Number: DFKF DC Resistance (DCR) (Max): 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1349793-DFKF-28-0004 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1349793-DFKF-28-0004
Filters - Common Mode Chokes 1349793-DFKF-28-0004
Win Source Part Number: 1349793-DFKF-28-0004 Category: Filters - Common Mode Chokes Series: DFKF Package: Bulk Voltage Rating - AC: 440V Size / Dimension: 1.114" L x 1.079" W (28.30mm x 27.40mm) Current Rating (Max): 2A Standard Package: 40 Number of Lines: 2 Mounting Type: Through Hole Package / Case: Radial - 4 Leads Temperature Range - Operating: -25°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: SCHURTER Inc. Base Product Number: DFKF DC Resistance (DCR) (Max): 100mOhm

Win Source Part Number: 1349793-DFKF-28-0004
Category: Filters - Common Mode Chokes
Series: DFKF
Package: Bulk
Voltage Rating - AC: 440V
Size / Dimension: 1.114" L x 1.079" W (28.30mm x 27.40mm)
Current Rating (Max): 2A
Standard Package: 40
Number of Lines: 2
Mounting Type: Through Hole
Package / Case: Radial - 4 Leads
Temperature Range - Operating: -25°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: SCHURTER Inc.
Base Product Number: DFKF
DC Resistance (DCR) (Max): 100mOhm

Buy Now Datasheet
Common Mode Chokes - 486-5772-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
486-5772-ND
Common Mode Chokes 486-5772-ND
2 Line Common Mode Choke Through Hole 2A DCR 100mOhm

2 Line Common Mode Choke Through Hole 2A DCR 100mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1349793-DFKF-28-0004 486-5772-ND
Product Name Filters - Common Mode Chokes Common Mode Chokes
Operating Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Application RF Choke Common Mode Choke; RF Choke
DCR 0.1000 ohms 0.1000 ohms
Rated DC Current 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 45
View Details
20mH 7A Inductor and Choke - 839-DKLP-0231-0720 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers