Common Mode Chokes Dual 1000uH 15A 10mOhm DCR Chassis Mount Box Product overview: DFK-40-0005 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1000uH, 15A, 10mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 1000uH, 15A, 10mOhm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DFK-40-0005 can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Through Hole 15A DCR 10mOhm
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-DFK-40-0005 | 486-5776-ND |
| Product Name | Dual 1000uH 15A 10mOhm Inductor and Choke | Common Mode Chokes |
| Inductance Range | 1000 microH | |
| Inductance Tolerance | 50 (+/- %) | |
| Lead Style | Lead Wire | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -25 to 100 C (-13 to 212 F) |