SCHURTER Inc Common Mode Chokes DFK-25-0002

Description
2 Line Common Mode Choke Through Hole 2A DCR 250mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Through Hole 2A DCR 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 486-5778-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
486-5778-ND
Common Mode Chokes 486-5778-ND
2 Line Common Mode Choke Through Hole 2A DCR 250mOhm

2 Line Common Mode Choke Through Hole 2A DCR 250mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1059200-DFK-25-0002
Filters - Common Mode Chokes 1059200-DFK-25-0002
Win Source Part Number: 1059200-DFK-25-0002 Category: Filters>Common Mode Chokes Series: DFK Package: Bulk Current Rating (Max): 2A Standard Package: 50 Number of Lines: 2 DC Resistance (DCR) (Max): 250mOhm Mounting Type: Through Hole Package / Case: Nonstandard Temperature Range - Operating: -25°C ~ 100°C Dimension: 0.984" L x 0.984" W (25.00mm x 25.00mm) Alternative Parts (Cross-Reference): 7446721010; 7446221010; EV24-1.0-02-10M; B82732R2142B30; RN222-1.5-02; B82732F2162B1; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: SCHURTER Inc. Other Names: DFK2-25-2.0-10/A,DFK -25-0002-ND,486-5778 Base Product Number: DFK-25

Win Source Part Number: 1059200-DFK-25-0002
Category: Filters>Common Mode Chokes
Series: DFK
Package: Bulk
Current Rating (Max): 2A
Standard Package: 50
Number of Lines: 2
DC Resistance (DCR) (Max): 250mOhm
Mounting Type: Through Hole
Package / Case: Nonstandard
Temperature Range - Operating: -25°C ~ 100°C
Dimension: 0.984" L x 0.984" W (25.00mm x 25.00mm)
Alternative Parts (Cross-Reference): 7446721010; 7446221010; EV24-1.0-02-10M; B82732R2142B30; RN222-1.5-02; B82732F2162B1;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: SCHURTER Inc.
Other Names: DFK2-25-2.0-10/A,DFK-25-0002-ND,486-5778
Base Product Number: DFK-25

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 486-5778-ND 1059200-DFK-25-0002
Product Name Common Mode Chokes Filters - Common Mode Chokes
Operating Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 70
View Details
Common Mode Chokes - 486-5716-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details