SCHURTER Inc Power Entry Modules (PEM) DF12.0890.9310.1

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4085-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4085-ND
Power Entry Modules (PEM) 486-4085-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Iec Pwr Connector, C14 Inlet, 10A; Iec Connector Type Schurter - 67K7979 - Newark, An Avnet Company
Chicago, IL, United States
Iec Pwr Connector, C14 Inlet, 10A; Iec Connector Type Schurter
67K7979
Iec Pwr Connector, C14 Inlet, 10A; Iec Connector Type Schurter 67K7979
IEC PWR CONNECTOR, C14 INLET, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:DF12 Series RoHS Compliant: Yes

IEC PWR CONNECTOR, C14 INLET, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:DF12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4085-ND 67K7979
Product Name Power Entry Modules (PEM) Iec Pwr Connector, C14 Inlet, 10A; Iec Connector Type Schurter
Mounting Panel Mount, Flange Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specialized Connectors - 1498SP - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Crimp
Coupling Clamp Terminal
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details