Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
POWER ENTRY MODULE, STANDARD, 15A, 250V; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 486-2260-ND | 67K7977 |
| Product Name | Power Entry Modules (PEM) | Power Entry Module, Standard, 15A, 250V; Connector Type Schurter |
| Mounting | Panel Mount, Flange | Flange Mount |