SCHURTER Inc Power Entry Modules (PEM) DF12.0847.5310.1

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4084-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4084-ND
Power Entry Modules (PEM) 486-4084-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Df12 Connector Filter C14 6A M5 Schurter - 67K7976 - Newark, An Avnet Company
Chicago, IL, United States
Df12 Connector Filter C14 6A M5 Schurter
67K7976
Df12 Connector Filter C14 6A M5 Schurter 67K7976
DF12 Connector Filter C14 6A M5

DF12 Connector Filter C14 6A M5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4084-ND 67K7976
Product Name Power Entry Modules (PEM) Df12 Connector Filter C14 6A M5 Schurter
Mounting Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 2625A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details