SCHURTER Inc Power Entry Modules (PEM) DF12.0470.9310.1

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2258-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2258-ND
Power Entry Modules (PEM) 486-2258-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Iec Pwr Connector, C14 Inlet, 10A; Iec Connector Type Schurter - 67K7974 - Newark, An Avnet Company
Chicago, IL, United States
Iec Pwr Connector, C14 Inlet, 10A; Iec Connector Type Schurter
67K7974
Iec Pwr Connector, C14 Inlet, 10A; Iec Connector Type Schurter 67K7974
IEC PWR CONNECTOR, C14 INLET, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:DF12 Series RoHS Compliant: Yes

IEC PWR CONNECTOR, C14 INLET, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:DF12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2258-ND 67K7974
Product Name Power Entry Modules (PEM) Iec Pwr Connector, C14 Inlet, 10A; Iec Connector Type Schurter
Mounting Panel Mount, Flange Panel Mount
Unlock Full Specs
to access all available technical data