SCHURTER Inc Power Entry Modules (PEM) DC12.5102.103

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-5796-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-5796-ND
Power Entry Modules (PEM) 486-5796-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Module, Plug, 10A; Connector Mounting Schurter - 10J0303 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 10A; Connector Mounting Schurter
10J0303
Power Entry Module, Plug, 10A; Connector Mounting Schurter 10J0303
POWER ENTRY MODULE, PLUG, 10A; Connector Mounting:Panel; Connector Type:Filtered Power Entry; Connector Type:Power Entry; Contact Termination:Quick Connect; Current Rating:10A; Gender:Plug; No. of Outlets:1; Series:DC12 RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 10A; Connector Mounting:Panel; Connector Type:Filtered Power Entry; Connector Type:Power Entry; Contact Termination:Quick Connect; Current Rating:10A; Gender:Plug; No. of Outlets:1; Series:DC12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-5796-ND 10J0303
Product Name Power Entry Modules (PEM) Power Entry Module, Plug, 10A; Connector Mounting Schurter
Mounting Panel Mount, Snap-In Panel
Unlock Full Specs
to access all available technical data

Similar Products