The DC12 Connector Filter C14 6A Std from Schurter is a power entry module designed for panel mounting, available in screw-on and snap-in versions. It features a line filter suitable for both standard and medical applications, with a rated current of 1 to 10 A at 250 VAC. The product includes quick connect terminals (6.3 x 0.8 mm) and is compliant with various safety standards, including VDE and UL certifications. The leakage current is less than 0.5 mA for standard use and less than 5 µA for medical applications. It operates within a temperature range of -25 °C to 85 °C and has a dielectric strength of over 1.7 kVDC. The connector is designed for appliances with protection class I and offers a compact design with optimal shielding, making it suitable for equipment with high transient loads. The product also features a cord latching system to prevent accidental disconnection.
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
DC12 Connector Filter C14 6A STD
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 486-5813-ND | 23M1258 |
| Product Name | Power Entry Modules (PEM) | Dc12 Connector Filter C14 6A Std Schurter |
| Mounting | Panel Mount, Flange |