SCHURTER Inc Controller DC12.4102.101

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Motorola Category: Controller Packaging: Tape & Reel (TR) Part Status: End of Life Connector Style: High Density (HDC, HDI, HPC) Connector Type: Socket, Center Strip Contacts Current Rating - Appliance Inlet: 15A Voltage Rating - Appliance Inlet: 120/250VAC Filter Type: SD/ED/HD Mounting Type: Surface Mount, MLCC Termination: Solder Features: Tape Seal
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Motorola Category: Controller Packaging: Tape & Reel (TR) Part Status: End of Life Connector Style: High Density (HDC, HDI, HPC) Connector Type: Socket, Center Strip Contacts Current Rating - Appliance Inlet: 15A Voltage Rating - Appliance Inlet: 120/250VAC Filter Type: SD/ED/HD Mounting Type: Surface Mount, MLCC Termination: Solder Features: Tape Seal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controller -  - Win Source Electronics
Laguna Hills, CA, United States
Controller
Controller
Alternative Parts (Cross-Reference): Cross Manufacturer: Motorola Category: Controller Packaging: Tape & Reel (TR) Part Status: End of Life Connector Style: High Density (HDC, HDI, HPC) Connector Type: Socket, Center Strip Contacts Current Rating - Appliance Inlet: 15A Voltage Rating - Appliance Inlet: 120/250VAC Filter Type: SD/ED/HD Mounting Type: Surface Mount, MLCC Termination: Solder Features: Tape Seal

Alternative Parts (Cross-Reference): Cross
Manufacturer: Motorola
Category: Controller
Packaging: Tape & Reel (TR)
Part Status: End of Life
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Socket, Center Strip Contacts
Current Rating - Appliance Inlet: 15A
Voltage Rating - Appliance Inlet: 120/250VAC
Filter Type: SD/ED/HD
Mounting Type: Surface Mount, MLCC
Termination: Solder
Features: Tape Seal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Cards and Network Controllers
Product Name Controller
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
4 Ports 1GbE Fiber Bypass Network Management Card. Ideal for network segmentation applications and inline security monitoring. - NMC-0120-000110E - Advantech
Specs
Operating System Linux
Processor Type 4 Ports 1GbE Fiber Bypass Network Management Card. Ideal for network segmentation applications and inline security monitoring.
Compliance CE/FCC
View Details
WiFi Board with Built-in Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details