SCHURTER Inc Power Entry Modules (PEM) DC12.3102.001

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4082-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4082-ND
Power Entry Modules (PEM) 486-4082-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Plug, 4A; Connector Type Schurter - 86H4271 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 4A; Connector Type Schurter
86H4271
Power Entry Module, Plug, 4A; Connector Type Schurter 86H4271
POWER ENTRY MODULE, PLUG, 4A; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 4A; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4082-ND 86H4271
Product Name Power Entry Modules (PEM) Power Entry Module, Plug, 4A; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Barbed tubing connector - RTU-PK-3/3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-2418-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
E-Z-Flex 0.080″ Pin Socket to 0.094″ Pin Socket, Adapter - 9484 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details