SCHURTER Inc Plugs and Receptacles DC12.2122.101

Description
Power Entry Connector Receptacle, Male Pins - Module Panel Mount, Snap-In
Request a Quote
Description
Power Entry Connector Receptacle, Male Pins - Module Panel Mount, Snap-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC12 Connector Filter C14 2A Std from Schurter is a power entry module designed for panel mounting with options for screw-on or snap-in installation. It features a line filter suitable for both standard and medical applications, providing effective noise suppression. The product supports a rated current of 1 to 10 A at 250 VAC and is compliant with various safety standards, including VDE and UL certifications. It has a leakage current specification of less than 0.5 mA for standard use and less than 5 µA for medical applications. The connector is equipped with quick connect terminals and is designed to operate within a temperature range of -25 °C to 85 °C. The degree of protection is rated at IP 40 from the front side, making it suitable for various environments. The product is also characterized by a high mean time between failures (MTBF) of over 1,900,000 hours, indicating reliability for long-term use.

Datasheet Summary
Powered by GS/AI

The DC12 Connector Filter C14 2A Std from Schurter is a power entry module designed for panel mounting with options for screw-on or snap-in installation. It features a line filter suitable for both standard and medical applications, providing effective noise suppression. The product supports a rated current of 1 to 10 A at 250 VAC and is compliant with various safety standards, including VDE and UL certifications. It has a leakage current specification of less than 0.5 mA for standard use and less than 5 µA for medical applications. The connector is equipped with quick connect terminals and is designed to operate within a temperature range of -25 °C to 85 °C. The degree of protection is rated at IP 40 from the front side, making it suitable for various environments. The product is also characterized by a high mean time between failures (MTBF) of over 1,900,000 hours, indicating reliability for long-term use.

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 486-5847-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
486-5847-ND
Plugs and Receptacles 486-5847-ND
Power Entry Connector Receptacle, Male Pins - Module Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Pins - Module Panel Mount, Snap-In

Buy Now Datasheet
Dc12 Connector Filter C14 2A Std Schurter - 23M1237 - Newark, An Avnet Company
Chicago, IL, United States
Dc12 Connector Filter C14 2A Std Schurter
23M1237
Dc12 Connector Filter C14 2A Std Schurter 23M1237
DC12 Connector Filter C14 2A STD

DC12 Connector Filter C14 2A STD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-5847-ND 23M1237
Product Name Plugs and Receptacles Dc12 Connector Filter C14 2A Std Schurter
Mounting Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details