SCHURTER Inc Power Entry Modules (PEM) DC12.2102.101

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1079-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1079-ND
Power Entry Modules (PEM) 486-1079-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Module, Standard, 2A, 250Vac; Connector Type Schurter - 10J0296 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Standard, 2A, 250Vac; Connector Type Schurter
10J0296
Power Entry Module, Standard, 2A, 250Vac; Connector Type Schurter 10J0296
POWER ENTRY MODULE, STANDARD, 2A, 250VAC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, STANDARD, 2A, 250VAC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-1079-ND 10J0296
Product Name Power Entry Modules (PEM) Power Entry Module, Standard, 2A, 250Vac; Connector Type Schurter
Mounting Panel Mount, Snap-In Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products